ISAHAYA ELECTRONICS CORP 2SK930D
- 收藏
- 对比
2SK930D详情
ISAHAYA ELECTRONICS CORP 2SK930D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
晶体管元件材料
SILICON
Manufacturer Part Number
2SK930D
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ISAHAYA ELECTRONICS CORP
Package Description
SMALL OUTLINE, R-PDSO-G3
Risk Rank
5.76
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G3
配置
SINGLE
操作模式
DEPLETION MODE
晶体管应用
SWITCHING
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
2SK930D拓展信息
ISAHAYA ELECTRONICS CORP
ISAHAYA ELECTRONICS CORP
ISAHAYA ELECTRONICS CORP
ISAHAYA ELECTRONICS CORP
ISAHAYA ELECTRONICS CORP
ISAHAYA ELECTRONICS CORP
ISAHAYA ELECTRONICS CORP
ISAHAYA ELECTRONICS CORP
ISAHAYA ELECTRONICS CORP
ISAHAYA ELECTRONICS CORP








哦! 它是空的。