3CG22F详情
ISC 3CG22F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
12-24
Voltage type
AC/DC
Degree of protection (IP)
IP40
Degree of protection (NEMA)
Other
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
FALSE
Type of lamp socket
LED
With light source
TRUE
3CG22F拓展信息








哦! 它是空的。