AOD422L详情
ISC AOD422L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT1NU3070AAA0A0XXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
Package Description
,
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ALPHA & OMEGA SEMICONDUCTOR LTD
Risk Rank
5.84
Reach合规守则
compliant
额定电流
70 A
保护措施
Branch Circuit
端子类型
Box Terminal
AOD422L拓展信息








哦! 它是空的。