CJ7818详情
ISC CJ7818重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
Other
With front ring
有
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Natural colour
Degree of protection (IP)
IP67
Voltage type
AC/DC
Rated operating voltage Ue
28 - 28
Construction type lens
Round
Type of electric connection
焊旗连接
Material front ring
Metal
Colour lens
Green
Package Description
,
Manufacturer Part Number
CJ7818
Manufacturer
Jiangsu Changjiang Electronics Technology Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD
Risk Rank
5.59
达到SVHC
unknown
CJ7818拓展信息








哦! 它是空的。