CJ78L09详情
ISC CJ78L09重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
150
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Other
Manufacturer Part Number
CJ78L09
Manufacturer
Bytesonic Corporation
Part Life Cycle Code
接触制造商
Ihs Manufacturer
BYTESONIC ELECTRONICS CO LTD
Risk Rank
5.59
达到SVHC
unknown
CJ78L09拓展信息








哦! 它是空的。