G80-100-K0-A2详情
ISC G80-100-K0-A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
16.8
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
600
0个相似型号
G80-100-K0-A2拓展信息








哦! 它是空的。