CJ460643详情
ISSI CJ460643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
质量
0.97
Surface protection
Galvanized
Bending strength
Flexible
Bending radius, static
140
Flame accelerating
无
Degree of protection (IP)
IP68
Approved according to CSA
无
Compressive strength
1250
Nominal diameter
56
Approved according to DIN EN 61386-23
有
密封
No sealing
CJ460643拓展信息








哦! 它是空的。