IC41LV82052S-60J详情
ISSI IC41LV82052S-60J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA2L-M1C68-R
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
DPDT
知识产权评级
IP65
0个相似型号
IC41LV82052S-60J拓展信息
IC41LV82052S-60J详情
ISSI IC41LV82052S-60J重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
HA2L-M1C68-R
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
DPDT
知识产权评级
IP65
IC41LV82052S-60J拓展信息