ISSI IS25LP016B-JNLE
- 收藏
- 对比
IS25LP016B-JNLE
1266-IS25LP016B-JNLE
存储器
--
大陆
立即发货

Nor Flash Memory 16Mbit, 104Mhz, Soic-8; Flash Memory Type:Serial Nor; Memory Size:16Mbit; Flash Memory Configuration:2M X 8Bit; Ic Interface Type:Spi; Memory Case Style:Soic; No. Of Pins:8Pins; Clock Frequency:104Mhz; Access Time:-;rohs Compliant: Yes /Integrated Silicon Solution (Issi) IS25LP016B-JNLE
1最小包装量--
IS25LP016B-JNLE详情
ISSI IS25LP016B-JNLE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
RoHS
Non-Compliant
IS25LP016B-JNLE拓展信息
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc







哦! 它是空的。