IS25LP256D-JGLA3详情
ISSI IS25LP256D-JGLA3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
14
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
20-27
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
14Signal
类型
Circular
性别
RCP
接头数量
14(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
IS25LP256D-JGLA3拓展信息
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc








哦! 它是空的。