IS31CG5317-LQLS3详情
ISSI IS31CG5317-LQLS3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
80-QFP Exposed Pad
供应商器件包装
80-LQFP-EP
Package
Tray
厂商
ISSI, Integrated Silicon Solution Inc
Product Status
活跃
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
Interface Type
SPI
系列
-
类型
收发器
应用
-
数据率
10 Mb/s, 100 Mb/s
收发器数量
1 Transceiver
产品
以太网收发器
IS31CG5317-LQLS3拓展信息
ISSI
ISSI
INTEGRATED SILICON SOLUTION (ISSI)
INTEGRATED SILICON SOLUTION (ISSI)
INTEGRATED SILICON SOLUTION (ISSI)
INTEGRATED SILICON SOLUTION (ISSI)
ISSI
ISSI
ISSI
ISSI








哦! 它是空的。