注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥22.697237
10
¥21.412487
100
¥20.20046
500
¥19.057039
1000
¥17.978337
IS31FL3737B-QFLS4-TR详情
ISSI IS31FL3737B-QFLS4-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
电源电流-最大值
3 mA
特征
自动呼吸功能
IS31FL3737B-QFLS4-TR拓展信息
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc







哦! 它是空的。