注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥23.935678
10
¥22.580828
100
¥21.302668
500
¥20.096856
1000
¥18.959299
IS31FL3739-GRLS4-TR详情
ISSI IS31FL3739-GRLS4-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOP-24
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
电源电流-最大值
3 mA
IS31FL3739-GRLS4-TR拓展信息
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc







哦! 它是空的。