注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥23.062915
10
¥21.757467
100
¥20.525913
500
¥19.364068
1000
¥18.267989
IS32FL3207-QWLA3-TR详情
ISSI IS32FL3207-QWLA3-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
WFQFN-28
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
子类别
驱动IC
产品类别
LED照明驱动器
IS32FL3207-QWLA3-TR拓展信息
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc







哦! 它是空的。