IS42S16400-7I详情
ISSI IS42S16400-7I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
无
Manufacturer Part Number
IS42S16400-7I
Manufacturer
Integrated Silicon Solution Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED SILICON SOLUTION INC
Risk Rank
5.83
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
达到SVHC
compliant
0个相似型号
IS42S16400-7I拓展信息








哦! 它是空的。