IS46DR81280B-25DBLA25详情
ISSI IS46DR81280B-25DBLA25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
100
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Male
导线/电缆种类
Discrete
电缆长度
127 mm
辐射硬化
无
IS46DR81280B-25DBLA25拓展信息
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc








哦! 它是空的。