注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥42.77196
10
¥40.350908
100
¥38.066895
500
¥35.912162
1000
¥33.879398
IS66WVH32M8DBLL-166B1LI详情
ISSI IS66WVH32M8DBLL-166B1LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer
ISSI
Brand
ISSI
连接器类型
Plug
性别
Male
子类别
Memory & Data Storage
接头数量
20
触点样式
Socket
产品类别
SRAM
产品类别
SRAM
IS66WVH32M8DBLL-166B1LI拓展信息
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc







哦! 它是空的。