ISSI, Integrated Silicon Solution Inc IS31AP4915A-QFLS2-EB
- 收藏
- 对比
IS31AP4915A-QFLS2-EB
1266-IS31AP4915A-QFLS2-EB
评估板 - 音频放大器
--
大陆
立即发货

EVAL BOARD FOR IS31AP4915-QFLS2
1最小包装量--
IS31AP4915A-QFLS2-EB详情
ISSI, Integrated Silicon Solution Inc IS31AP4915A-QFLS2-EB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
2.2V~6.5V
输出类型
1-Channel (Mono)
放大器类型
G级
使用的 IC/零件
IS31AP4915
提供的内容
Board(s)
板型
Fully Populated
RoHS状态
ROHS3 Compliant
IS31AP4915A-QFLS2-EB拓展信息
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc
ISSI, Integrated Silicon Solution Inc







哦! 它是空的。