030-1878-006详情
ITT 030-1878-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
性别
Female
触点样式
Socket
0个相似型号
030-1878-006拓展信息
030-1878-006详情
ITT 030-1878-006重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
性别
Female
触点样式
Socket
030-1878-006拓展信息