031-1251-010详情
ITT 031-1251-010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/Silver
Manufacturer Part Number
63-00809
Manufacturer
Cutler Hammer, Div of Eaton Co
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
Mounting Styles
Cable
连接器类型
CONNECTOR CIRCULAR
性别
Receptacle
触点性别
SKT
031-1251-010拓展信息








哦! 它是空的。