102280-0025详情
ITT 102280-0025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
SFC-211C
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.055
轴承类型
Flange Cartridge
0个相似型号
102280-0025拓展信息
102280-0025详情
ITT 102280-0025重要参数规格及、参数值,及相似型号如下:
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
SFC-211C
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.055
轴承类型
Flange Cartridge
102280-0025拓展信息