10YE3940详情
ITT 10YE3940重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Operating Temp Range
-40C to 125C
Product Diameter (mm)
3.9(mm)
类型
线密封
产品长度(mm)
7.8(mm)
0个相似型号
10YE3940拓展信息
10YE3940详情
ITT 10YE3940重要参数规格及、参数值,及相似型号如下:
Body Orientation
Straight
Operating Temp Range
-40C to 125C
Product Diameter (mm)
3.9(mm)
类型
线密封
产品长度(mm)
7.8(mm)
10YE3940拓展信息