143-0339-002详情
ITT 143-0339-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 Polarity
Normal
Unit Weight
0.415307 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
F
Side 2 Gender
Jack (Female)
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
BNC
Manufacturer
Cinch 连接解决方案
Brand
Vitelec / Cinch Connectivity Solutions
RoHS
Details
连接器类型
BNC F
子类别
射频适配器
阻抗
Non-Constant
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
适配器样式
Straight
产品类别
RF Adapters - Between Series
143-0339-002拓展信息








哦! 它是空的。