ITT APD 121583-83
- 收藏
- 对比
APD 121583-83
1268-APD 121583-83
圆形连接器
--
大陆
立即发货

CIRCULAR CONN, PLUG, 2POS, CABLE, Product Range:APD Series, Circular Connector Shell Style:Cable Mount Plug, No. of Contacts:2Contacts, Circular Contact Type:Crimp Socket - Contacts Not Supplied, Coupling Style:Bayonet RoHS Compliant: Yes
1最小包装量--
APD 121583-83详情
ITT APD 121583-83重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ILME
Wire Size
14 AWG
Approvals
CE, CSA, UR
Manufacturer Part Number
CDFD-2.5
端子类型
Crimp - Female
线缆规格(AWG)
14 AWG
绝缘的
Non-Insulated
APD 121583-83拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。