ITT APK-SA16A07-002-B (SINGLE)
- 收藏
- 对比
APK-SA16A07-002-B (SINGLE)
1268-APK-SA16A07-002-B (SINGLE)
圆形连接器 - 触头
--
大陆
立即发货

CIRCULAR CONTACT, SOCKET, 0.75MM2, CRIMP, Product Range:APD Series, Contact Gender:Socket, Contact Termination Type:Crimp, Wire Size AWG Max:-, Wire Size AWG Min:-, Contact Plating:Tin Plated Contacts, Contact Material:Copper Alloy RoHS Compliant:
1最小包装量--
APK-SA16A07-002-B (SINGLE)详情
ITT APK-SA16A07-002-B (SINGLE)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
75132-1000
Manufacturer
Cully-Minerallac
大小
5/16 x 2
螺丝头类型
Hex Head
APK-SA16A07-002-B (SINGLE)拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。