CA00COM-F20-29S-B-48详情
ITT CA00COM-F20-29S-B-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyimide (PI)
Length - in
36 yd
Factory Pack QuantityFactory Pack Quantity
60
Length - mm
32.92 m
Part # Aliases
02120011719 70006263316
Manufacturer
3M
Brand
3M Electronic Specialty
RoHS
Details
Manufacturer Part Number
CA00COM-F20-29S-B-48
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.18
类型
Anti-Static
子类别
Supplies
产品类别
Tape
产品
Films
产品类别
胶带
粘合剂类型
Silicone
达到SVHC
compliant
CA00COM-F20-29S-B-48拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。