CA01F18-11SXA206详情
ITT CA01F18-11SXA206重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
29
Contact Materials
磷青铜
Manufacturer
Samtec
Brand
Samtec
Tradename
柔性叠片
RoHS
Details
系列
AW
包装
Tube
行数
2 Row
子类别
Board to Board & Mezzanine Connectors
螺距
0.8 mm
终端样式
Solder
产品类别
Board to Board & Mezzanine Connectors
端子柱长度
-
产品
Headers
安装角
Straight
产品类别
Board to Board & Mezzanine Connectors
CA01F18-11SXA206拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。