CA06COM-E20-29P-B-06详情
ITT CA06COM-E20-29P-B-06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
CA06COM-E20-29P-B-06
Contact Materials
未说明
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.69
连接器类型
密耳系列连接器
达到SVHC
compliant
CA06COM-E20-29P-B-06拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。