CA06COME20-7SB01-44详情
ITT CA06COME20-7SB01-44重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
29.6
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
35
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
118.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Shell Sizes
20
Manufacturer Part Number
CA06COM-E20-7S-B-01-44
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.69
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
compliant
外壳完成
镀镍
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
BAYONET
CA06COME20-7SB01-44拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。