CA06COME28A16SBF42F80F0详情
ITT CA06COME28A16SBF42F80F0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.031748 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Screw
Wire Gauge Min
-
Contact Materials
Nickel
Wire Gauge Max
16 AWG
Part # Aliases
160101-9
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Bulk
类型
Ring
性别
-
子类别
Terminals
终端样式
Crimp
线规
16 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 8
产品
螺丝端子
产品类别
Terminals
CA06COME28A16SBF42F80F0拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。