CA06COMEH16S-1SB-44详情
ITT CA06COMEH16S-1SB-44重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
深度
36
宽度
21.5
高度
28
CA06COMEH16S-1SB-44拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。