CA06COM-PG14SE7S-SPL详情
ITT CA06COM-PG14SE7S-SPL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
silver plated
Number of pins
7
Gross weight
69.6g
Spatial orientation
straight
Electrical mounting
soldering
Mechanical mounting
for cable
Cable external diameter
8...12mm
Locking system
internal thread
Locking system1
threaded joint
Kind of connector
female
Connector
plug
Type of connector
circular
IP rating
IP65
CA06COM-PG14SE7S-SPL拓展信息








哦! 它是空的。