CA06FWA36-10SYBF80F85G9详情
ITT CA06FWA36-10SYBF80F85G9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
48
Ambient temperature
-25 - 80
Material core insulation
Polypropylene (PP)
Rated current In
4
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Body Orientation
Straight
Shell Size / Insert Arrangement
36-10
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
48Signal
类型
Circular
性别
PL
接头数量
48(POS)
端口的数量
1(Port)
家人
CA
最大额定电流
135(A)
应力消除
无
CA06FWA36-10SYBF80F85G9拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。