CA06R16-10SK10F187详情
ITT CA06R16-10SK10F187重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 70
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
0个相似型号
CA06R16-10SK10F187拓展信息
MKJ1A7W6-7SA
ITT Cannon, LLC
MKJ4A1W6-4S
ITT Cannon, LLC
MS3108E24-12P
ITT Cannon, LLC
MKJ1A6F6-4SA
ITT Cannon, LLC
MKJ3A7W7-10PN
ITT Cannon, LLC
MKJ1A7W13-37SA
ITT Cannon, LLC
MS3106E18-1S
ITT Cannon, LLC
SNLM-P-C25-25S-BK
ITT Cannon, LLC
MKJ3A6W7-10SN
ITT Cannon, LLC
MS3106F20-4S
ITT Cannon, LLC








哦! 它是空的。