CA08COM-E18-1S-B-01详情
ITT CA08COM-E18-1S-B-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
CA08COM-E18-1S-B-01
Contact Materials
未说明
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.69
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
频率
50 - 50
达到SVHC
compliant
CA08COM-E18-1S-B-01拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。