CA08COM-E20A48S-B详情
ITT CA08COM-E20A48S-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Rohs Code
有
Manufacturer Part Number
CA08COM-E20A48S-B
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.69
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
达到SVHC
compliant
CA08COM-E20A48S-B拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。