CA1724详情
ITT CA1724重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Other
Degree of protection (IP)
IP67
Type of electric connection
Plug-in connection others
Package Description
,
Manufacturer Part Number
CA1724
Manufacturer
General Electric Solid State
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GENERAL ELECTRIC SOLID STATE
Risk Rank
5.83
达到SVHC
unknown
CA1724拓展信息








哦! 它是空的。