CA18220-10详情
ITT CA18220-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Body Orientation
Straight
Product Depth (mm)
Not Required(mm)
Product Diameter (mm)
22.07(mm)
系列
RC
包装
弹药包
类型
Telescoping Bushing
子类别
Resistors
技术
Metal Film
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
产品长度(mm)
60.32(mm)
产品高度(mm)
Not Required(mm)
CA18220-10拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。