CA2XC详情
ITT CA2XC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Suitable for
Left/right
Type of fastening
Snap on
Material quality
Other
Model
Symmetric
深度
83
宽度
130
0个相似型号
CA2XC拓展信息
CA2XC详情
ITT CA2XC重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Continuously galvanized
Suitable for
Left/right
Type of fastening
Snap on
Material quality
Other
Model
Symmetric
深度
83
宽度
130
CA2XC拓展信息