ITT CA3100E14S-6SB05
- 收藏
- 对比
CA3100E14S-6SB05
1268-CA3100E14S-6SB05
圆形连接器
--
大陆
立即发货

CIRCULAR CONN, RCPT, 14S-6, FLANGE, Product Range:CA-B Series, Circular Connector Shell Style:Wall Mount Receptacle, No. of Contacts:6Contacts, Circular Contact Type:Solder Socket, Coupling Style:Reverse Bayonet, Insert Rotation:N RoHS Compliant: No
1最小包装量--
CA3100E14S-6SB05详情
ITT CA3100E14S-6SB05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer Series
CA3100E
Risk Rank
5.75
Ihs Manufacturer
ITT CANNON
Part Life Cycle Code
活跃
Manufacturer Part Number
CA3100E14S-6S-B-05
Rohs Code
无
包装
Reel
系列
S-576B
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Sensors
产品类别
Hall Effect / Magnetic Sensors
产品类别
Board Mount Hall Effect / Magnetic Sensors
达到SVHC
compliant
CA3100E14S-6SB05拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。