ITT CA3100E14S-6SB05-15
- 收藏
- 对比
CA3100E14S-6SB05-15
1268-CA3100E14S-6SB05-15
圆形连接器
--
大陆
立即发货

CIRCULAR CONN, RCPT, 14S-6, FLANGE, Product Range:CA-B Series, Circular Connector Shell Style:Wall Mount Receptacle, No. of Contacts:6Contacts, Circular Contact Type:Crimp Socket, Coupling Style:Reverse Bayonet, Insert Rotation:N RoHS Compliant: No
1最小包装量--
CA3100E14S-6SB05-15详情
ITT CA3100E14S-6SB05-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CA3100E14S-6SB05-15拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。