ITT CA3100E24-11SF80BM224
- 收藏
- 对比
CA3100E24-11SF80BM224
1268-CA3100E24-11SF80BM224
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE, Product Range:CA Series, Circular Connector Shell Style:Wall Mount Receptacle, No. of Contacts:9Contacts, Circular Contact Type:Crimp Socket, Coupling Style:Threaded, Insert Arrangement:24-11 RoHS Compliant:
1最小包装量--
CA3100E24-11SF80BM224详情
ITT CA3100E24-11SF80BM224重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
068135-0004
Manufacturer
ITT Cannon
Brand
ITT Cannon
系列
KPT
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
CA3100E24-11SF80BM224拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。