ITT CA3100E24-19SB05-15
- 收藏
- 对比
CA3100E24-19SB05-15
1268-CA3100E24-19SB05-15
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, RCPT, 24-19, FLANGE, Product Range:CA-B Series, Circular Connector Shell Style:Wall Mount Receptacle, No. of Contacts:12Contacts, Circular Contact Type:Crimp Socket, Coupling Style:Reverse Bayonet RoHS Compliant: No
1最小包装量--
CA3100E24-19SB05-15详情
ITT CA3100E24-19SB05-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
ALUMINUM ALLOY
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
28 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Shell Sizes
24
Manufacturer Part Number
CA3100E24-19S-B-05-15
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.69
ECCN 代码
EAR99
连接器类型
密耳系列连接器
附加功能
SHIELDED
HTS代码
8536.69.40.20
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
12
Reach合规守则
compliant
外壳完成
镀铬
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
耐腐蚀
终端类型
CRIMP
耦合类型
BAYONET
CA3100E24-19SB05-15拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC







哦! 它是空的。