CA3100E28-22SB02详情
ITT CA3100E28-22SB02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.310 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78656413343
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Rohs Code
无
Manufacturer Part Number
CA3100E28-22S-B-02
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.75
Manufacturer Series
CA3100E
包装
Bulk
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
达到SVHC
compliant
CA3100E28-22SB02拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。