CA3100F16S-1P-B-01-05详情
ITT CA3100F16S-1P-B-01-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
160
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
Manufacturer Series
CABAYONET
Risk Rank
5.68
Ihs Manufacturer
ITT CANNON
Part Life Cycle Code
活跃
Manufacturer
ITT 互联解决方案
Manufacturer Part Number
CA3100F16S-1P-B-01-05
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
达到SVHC
compliant
CA3100F16S-1P-B-01-05拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。