CA3100F18-10PF80详情
ITT CA3100F18-10PF80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
NXP
Maximum Operating Temperature
+ 60 C
Cache Memory
512 KB
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
CAN, GPIO, I2C, I2S, SDIO, SPI, UART
Manufacturer
ADLINK Technology
Brand
ADLINK Technology
Processor Type
i.MX 8M Plus
Memory Types
LPDDR4
子类别
Computing
工作电源电压
5 VDC
内存大小
2 GB
产品类别
Computer-On-Modules - COM
产品类别
Computer-On-Modules - COM
CA3100F18-10PF80拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。