CA3100FA20-33SBF80F0详情
ITT CA3100FA20-33SBF80F0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
11
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 90
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 90
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
20-33
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Wall
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
11Signal
类型
Circular
性别
RCP
接头数量
11(POS)
触点性别
SKT
端口的数量
1(Port)
家人
CA
最大额定电流
22(A)
应力消除
无
CA3100FA20-33SBF80F0拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。