CA3101E32-17S-B-F80详情
ITT CA3101E32-17S-B-F80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Rohs Code
无
Manufacturer Part Number
CA3101E32-17S-B-F80
Manufacturer
ITT 互联解决方案
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.72
Manufacturer Series
CA3101E
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
达到SVHC
compliant
CA3101E32-17S-B-F80拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。