CA3101F14S-9PA206F80F85F0详情
ITT CA3101F14S-9PA206F80F85F0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
1260 - 7560
Number of auxiliary contacts as normally open contact
0
Overload release current setting
315 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CA3101F14S-9PA206F80F85F0拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。