CA3101F16S-8SB详情
ITT CA3101F16S-8SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
Due to size or weight of the product, your shipping charge may increase.
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
UC-977 GRY
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
RoHS
Details
Rohs Code
无
Manufacturer Part Number
CA3101F16S-8S-B
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
5.73
Manufacturer Series
CA3101F
ECCN 代码
EAR99
连接器类型
密耳系列连接器
类型
Utility
HTS代码
8536.69.40.20
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
达到SVHC
compliant
CA3101F16S-8SB拓展信息
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC
ITT Cannon, LLC








哦! 它是空的。